Home >  Sensors & Switches  >  Limit Switch  >  HONEYWELL  >  BZE6-2RQ8

BZE6-2RQ8

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZE6-2RQ8 0
HONEYWELL BZE6-2RQ8 1
representative photo
click to zoom
Weight: 0.33 kgs
Estimated Value - £135.37
Save as much as 51%
Last Value Update: 16/03/2022
Radwell Verified Substitute Option
Product Description
Alternate Part Numbers
Warranty
  • BZE62RQ8
  • LIMIT SWITCH
  • SPDT
  • LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER
  • 15 AMP
  • 600 VAC
  • OPERATING FORCE MAX: 3.7N
  • SWITCH TERMINALS:SCREW
If you need a specific BZE6-2RQ8 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for HONEYWELL
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£108.46

Radwell Independent Supply Chain New Level 1

£108.46
SKU: 21938506
2-5 Days
Ships from New Jersey, USA
Save Up To £26.92!
Additional quantities available at standard delivery times.
17 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£66.50

Surplus Never Used Original Packaging

£81.54
SKU: 21938507
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To £53.83!
1 in CA!

Surplus Never Used Radwell Packaging

£71.25
SKU: 21938508
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£66.50
SKU: 21938509
Ships Same Day
Save Up To £68.87!
o
Express Available
1 in CA!
2 in UK!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
Alternative
More Product Options
Available
If you need a specific BZE6-2RQ8 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.