Home >  Contactors & Starters  >  Contactor  >  ASEA BROWN BOVERI  >  A26-30-10-R84

A26-30-10-R84

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI A26-30-10-R84 0
ASEA BROWN BOVERI A26-30-10-R84 1
representative photo
click to zoom
Weight: 0.34 kgs
Estimated Value - £270.50
Save as much as 50 %
Last Value Update: 22/06/2021
Product Description
Warranty
  • A263010R84
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR
  • 45 AMP
  • 4 POLE
  • 110-120 VAC
  • 60 HZ
  • COIL / 110 VAC 50 HZ
If you need a specific A26-30-10-R84 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for ASEA BROWN BOVERI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£162.30

Surplus Never Used Original Packaging

£203.24
SKU: 386970
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£176.19
SKU: 386971
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£162.30
SKU: 386972
2-10 Days
Ships from New Jersey, USA
Save Up To £108.20!
o
Express Available
2 in US!
1 in CA!
If you need a specific A26-30-10-R84 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.