GJZ4221201R0003

Manufactured by ASEA BROWN BOVERI

ASEA BROWN BOVERI GJZ4221201R0003 0
ASEA BROWN BOVERI GJZ4221201R0003 1
representative photo
click to zoom
Weight: 0.36 kgs
Estimated Value - £69.45
Save as much as 40 %
Last Value Update: 27/04/2021
Product Description
Alternate Part Numbers
Warranty
  • GJZ4221201R0003
  • DISCONTINUED BY MANUFACTURER
  • THERMAL OVERLOAD RELAY
  • 29-42 AMP
  • 3 POLE
  • 660 VAC
  • CLASS 10A TRIP
If you need a specific GJZ4221201R0003 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for ASEA BROWN BOVERI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£41.67

Surplus Never Used Original Packaging

£52.64
SKU: 380458
Ships Same Day
Save Up To £16.81!
Order Before 3PM
Order Before 3PM GMT
2 in CA!
1 in UK!

Surplus Never Used Radwell Packaging

£45.33
SKU: 380459
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£41.67
SKU: 380460
2-10 Days
Ships from New Jersey, USA
Save Up To £27.78!
o
Express Available
1 in US!
If you need a specific GJZ4221201R0003 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.