OXP5X170

Manufactured by ASEA BROWN BOVERI

representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - £31.31
Save as much as 39%
Last Value Update: 22/02/2021
Product Description
Warranty
  • OXP5X170
  • DISCONTINUED BY MANUFACTURER
  • DISCONNECT SWITCH SHAFT
  • 5 MM
  • SQUARE
  • 170MM/6.7IN LONG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific OXP5X170 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£23.89
In-Stock

Surplus Never Used Original Packaging

£23.89
SKU: 380209
2-5 Days
Ships from United States
Save Up To £7.41!
104 in US!

Surplus Never Used Radwell Packaging

£20.60
SKU: 380210
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£18.95
SKU: 380211
Call 01782 576 800 for Availability
Alternative
More Product Options
Available To Order
If you need a specific OXP5X170 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.