LR400

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING LR400 0
BANNER ENGINEERING LR400 1
BANNER ENGINEERING LR400 2
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - £90.91
Save as much as 40%
Last Value Update: 20/10/2020
Product Description
Alternate Part Numbers
Warranty
  • LR400
  • DISCONTINUED BY MANUFACTURER
  • REMOTE SENSOR
  • EMITTER
  • RANGE: 2.4 M
  • USE AMPS: MICRO: MA3-4 MA3-4P
  • MAXI: CM SERIES
  • 2 M (6.5 FT) CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific LR400 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£54.55
In-Stock

Surplus Never Used Original Packaging

£68.60
SKU: 10078
2-5 Days
Ships from New Jersey, USA
Save Up To £22.31!
6 in US!

Surplus Never Used Radwell Packaging

£59.51
SKU: 10079
2-5 Days
Ships from New Jersey, USA
Save Up To £31.41!
1 in US!

Previously Used / Radwell Certified

£54.55
SKU: 10080
2-5 Days
Ships from New Jersey, USA
Save Up To £36.36!
o
Express Available
3 in US!
If you need a specific LR400 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.