Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  Q25SP6LP

Q25SP6LP

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - £116.97
Save as much as 51 %
Last Value Update: 19/10/2021
Product Description
Alternate Part Numbers
Warranty
  • Q25SP6LP
  • 31925 - EZ-BEAM Q25 SERIES: POLARIZED RETRO
  • RANGE: 2 M
  • INPUT: 10-30V DC
  • OUTPUT: COMPLEMENTARY PNP
  • 2 M (6.5 FT) CABLE
If you need a specific Q25SP6LP firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
£95.04

Radwell Independent Supply Chain New Level 1

£95.04
SKU: 10081
1-4 Weeks
Save Up To £21.93!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£57.02

Surplus Never Used Original Packaging

£71.65
SKU: 10082
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£62.14
SKU: 10083
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£57.02
SKU: 10084
Ships Same Day
Save Up To £59.95!
Order Before 3PM
Order Before 3PM GMT
o
Express Available
1 in US!
1 in UK!
If you need a specific Q25SP6LP firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.