Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  Q45BW22LPQ

Q45BW22LPQ

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.25 kgs
Estimated Value - £168.15
Save as much as 54 %
Last Value Update: 19/10/2021
Radwell Verified Substitute Option
Product Description
Alternate Part Numbers
Warranty
  • Q45BW22LPQ
  • SENSOR
  • Q45 SERIES RUGGED RECTANGLE
  • POLARIZED RETRO
  • RANGE: 0.15 -6 M
  • INPUT: 90-250 V AC
  • OUTPUT: SPST SOLID-STATE RELAY
  • MINI 3-PIN INTEGRAL QD
If you need a specific Q45BW22LPQ firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£127.94

Radwell Independent Supply Chain New Level 1

£127.94
SKU: 10228
2-5 Days
Ships from New Jersey, USA
Save Up To £40.21!
Additional quantities available at standard delivery times.
5 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£76.76

Surplus Never Used Original Packaging

£96.50
SKU: 10229
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£83.34
SKU: 10230
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£76.76
SKU: 10231
2-10 Days
Ships from New Jersey, USA
Save Up To £91.38!
o
Express Available
16 in US!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific Q45BW22LPQ firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.