Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  S18AW3DLQ1

S18AW3DLQ1

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.07 kgs
Estimated Value - £87.73
Save as much as 42 %
Last Value Update: 19/10/2021
Product Description
Alternate Part Numbers
Warranty
  • S18AW3DLQ1
  • PHOTOELECTRIC SENSOR
  • EZ-BEAM
  • S18 SERIES
  • DIFFUSE
  • RANGE: 300 MM
  • INPUT: 20-250 VAC
  • OUTPUT: SPST SOLID-STATE LIGHT OPERATE
  • MICRO 4-PIN QUICK DISCONNECT CONNECTOR
If you need a specific S18AW3DLQ1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£73.11

Radwell Independent Supply Chain New Level 1

£73.11
SKU: 5589
2-5 Days
Ships from New Jersey, USA
Save Up To £14.62!
Additional quantities available at standard delivery times.
6 in US!
4 in CA!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£51.18

Surplus Never Used Original Packaging

£69.78
SKU: 5590
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£58.71
SKU: 5591
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£51.18
SKU: 5592
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To £36.55!
o
Express Available
1 in CA!
If you need a specific S18AW3DLQ1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.