SM502A

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SM502A 0
BANNER ENGINEERING SM502A 1
representative photo
click to zoom
Weight: 0.20 kgs
Estimated Value - £338.85
Save as much as 74%
Last Value Update: 02/09/2020
Product Description
Alternate Part Numbers
Warranty
  • SM502A
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC
  • 2 METER RANGE
  • VISIBLE RED
  • 650 NM RETRO
  • 12 - 18 VDC
  • CABLE: 6 FT.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific SM502A firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£101.66
In-Stock

Surplus Never Used Original Packaging

£254.55
SKU: 10517
2-5 Days
Ships from New Jersey, USA
Save Up To £84.30!
1 in US!

Surplus Never Used Radwell Packaging

£220.67
SKU: 10518
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£101.66
SKU: 10519
2-5 Days
Ships from New Jersey, USA
Save Up To £237.20!
o
Express Available
13 in US!
If you need a specific SM502A firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.