Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  SMA915LVQD

SMA915LVQD

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SMA915LVQD 0
BANNER ENGINEERING SMA915LVQD 1
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - £248.57
Save as much as 54 %
Last Value Update: 19/10/2021
Product Description
Alternate Part Numbers
Warranty
  • SMA915LVQD
  • VALU-BEAM: RETRO
  • RANGE: 0.15 -
  • 9 M
  • INPUT: 90-130 VAC
  • OUTPUT: SPDT ELECTROMECHANICAL RELAY
  • QUICK-DISCONNECT CONNECTOR
  • (25880)
If you need a specific SMA915LVQD firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£190.08

Radwell Independent Supply Chain New Level 1

£190.08
SKU: 5754
2-5 Days
Ships from New Jersey, USA
Save Up To £58.49!
Additional quantities available at standard delivery times.
3 in US!
1 in CA!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£114.05

Surplus Never Used Original Packaging

£142.56
SKU: 5755
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£123.55
SKU: 5756
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To £125.01!
1 in CA!

Previously Used / Radwell Certified

£114.05
SKU: 5757
2-10 Days
Ships from New Jersey, USA
Save Up To £134.52!
o
Express Available
1 in US!
Alternative
More Product Options
Available
If you need a specific SMA915LVQD firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.