Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  SMA95RSR

SMA95RSR

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SMA95RSR 0
BANNER ENGINEERING SMA95RSR 1
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - £219.32
Save as much as 54 %
Last Value Update: 19/10/2021
Product Description
Alternate Part Numbers
Warranty
  • SMA95RSR
  • VALU-BEAM: RECEIVER
  • RANGE: 3 M
  • INPUT: 90-130 VAC
  • OUTPUT: SPDT ELECTROMECHANICAL RELAY
  • 2 M (6.5 FT) CABLE
  • 26021
If you need a specific SMA95RSR firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
£168.15

Radwell Independent Supply Chain New Level 1

£168.15
SKU: 5786
1-4 Weeks
Save Up To £51.18!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£126.48

Surplus Never Used Original Packaging

£126.48
SKU: 5787
2-5 Days
Ships from New Jersey, USA
Save Up To £92.85!
1 in US!

Surplus Never Used Radwell Packaging

£109.66
SKU: 5788
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£100.89
SKU: 5789
Call 01782 576 800 for Availability
If you need a specific SMA95RSR firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.