Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  SME312LPQD

SME312LPQD

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.06 kgs
Estimated Value - £211.58
Save as much as 50%
Last Value Update: 15/04/2022
Product Description
Alternate Part Numbers
Warranty
  • SME312LPQD
  • MINI-BEAM EXPERT
  • 53717
  • POLARIZED RETRO
  • RANGE: 10 MM TO 3 M
  • INPUT: 10-30 V DC
  • OUTPUT: BIPOLAR: 1 NPN
  • 1 PNP
  • EURO M12 5-PIN INTEGRAL QD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific SME312LPQD firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
£176.04
In-Stock

Radwell Independent Supply Chain New Level 1

£176.04
SKU: 5918
2-5 Days
Ships from New Jersey, USA
Save Up To £35.54!
Additional quantities available at standard delivery times.
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£105.79
In-Stock

Surplus Never Used Original Packaging

£132.24
SKU: 5919
Ships Same Day
Save Up To £79.34!
3 in US!
2 in UK!

Surplus Never Used Radwell Packaging

£114.88
SKU: 5920
2-5 Days
Ships from New Jersey, USA
Save Up To £96.70!
1 in US!

Previously Used / Radwell Certified

£105.79
SKU: 5921
2-5 Days
Ships from New Jersey, USA
Save Up To £105.79!
o
Express Available
2 in US!
If you need a specific SME312LPQD firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.