Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  SMI912FQD

SMI912FQD

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SMI912FQD 0
BANNER ENGINEERING SMI912FQD 1
BANNER ENGINEERING SMI912FQD 2
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - £444.88
Save as much as 50%
Last Value Update: 09/06/2020
Product Description
Alternate Part Numbers
Warranty
  • SMI912FQD
  • DISCONTINUED BY MANUFACTURER
  • VALU-BEAM: GLASS FIBER OPTIC; RANGE: DEPENDS ON FIBER; INPUT: 10-30 V DC; OUTPUT: NPN I.S. INTERFACE; QUICK-DISCONNECT CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific SMI912FQD firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£266.93
In-Stock

Surplus Never Used Original Packaging

£333.66
SKU: 5932
2-5 Days
Ships from United States
Save Up To £111.22!
5 in US!

Surplus Never Used Radwell Packaging

£289.17
SKU: 5933
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£266.93
SKU: 5934
2-5 Days
Ships from United States
Save Up To £177.95!
o
Express Available
9 in US!
If you need a specific SMI912FQD firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.