Home >  Servo Products  >  Servo Motor  >  FANUC  >  A06B-0514-B072

A06B-0514-B072

Manufactured by FANUC

representative photo
click to zoom
Weight: 9.98 kgs
Estimated Value - £1,937.35
Save as much as 49 %
Last Value Update: 31/01/2013
Product Description
Alternate Part Numbers
Warranty
  • A06B0514B072
  • DISCONTINUED BY MANUFACTURER
  • SERVO AC MOTOR 10.2AMP 107VAC 3000RPM
If you need a specific A06B-0514-B072 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£1,162.41

Surplus Never Used Original Packaging

£1,453.38
SKU: 144683
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£1,259.65
SKU: 144684
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£1,162.41
SKU: 144685
2-10 Days
Ships from New Jersey, USA
Save Up To £774.94!
o
Express Available
3 in US!
If you need a specific A06B-0514-B072 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.