Home >  Panel Accessories  >  Relay/Socket  >  GENERAL ELECTRIC  >  3S7505KH501A1

3S7505KH501A1

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.26 kgs
Estimated Value - £221.33
Save as much as 40 %
Last Value Update: 08/10/2020
Product Description
Warranty
  • 3S7505KH501A1
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • DPDT
  • 230 VAC
  • 10 AMP
  • 8 PIN
  • OCTAL
If you need a specific 3S7505KH501A1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£132.80

Surplus Never Used Original Packaging

£166.00
SKU: 26522
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£143.86
SKU: 26523
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£132.80
SKU: 26524
2-5 Days
Ships from New Jersey, USA
Save Up To £88.53!
o
Express Available
26 in US!
If you need a specific 3S7505KH501A1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.