Home >  Servo Products  >  CNC Motor/Control  >  GENERAL ELECTRIC  >  44A394634-G01

44A394634-G01

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.20 kgs
Estimated Value - £906.23
Save as much as 65%
Last Value Update: 20/07/2020
Product Description
Warranty
  • 44A394634G01
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • OVCP1C
  • H190
  • SCREW TERMINALS
  • 5 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific 44A394634-G01 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£543.74
In-Stock

Surplus Never Used Original Packaging

£679.68
SKU: 65932760
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£589.05
SKU: 65932761
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£543.74
SKU: 65932762
2-10 Days
Ships from United States
Save Up To £362.49!
o
Express Available
6 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
£321.30
Average Delivery 2-10 Days
£321.30
Average Repair Rate
We will beat any competitor's repair rate!
Call 01782 576 800 for a Quote
o
Express Available
If you need a specific 44A394634-G01 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.