5PY59JY1

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC 5PY59JY1 0
GENERAL ELECTRIC 5PY59JY1 1
representative photo
click to zoom
Weight: 2.93 kgs
Estimated Value - £3,578.17
Save as much as 74 %
Last Value Update: 23/10/2019
Radwell Verified Substitute Option
Product Description
Warranty
  • 5PY59JY1
  • DISCONTINUED BY MANUFACTURER
  • TACHOMETER GENERATOR
  • DC
  • ENCLOSED
  • BALL BEARING
  • BASE FLANGE
  • 2500 RPM
  • 100V
If you need a specific 5PY59JY1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£2,146.90

Surplus Never Used Original Packaging

£2,683.99
SKU: 26795
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£2,326.18
SKU: 26796
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£2,146.90
SKU: 26797
2-5 Days
Ships from New Jersey, USA
Save Up To £1,431.27!
o
Express Available
2 in US!
1 in CA!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific 5PY59JY1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.