Home >  Lighting  >  Incandescent Lamp  >  GENERAL ELECTRIC  >  BR40

BR40

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - £8.09
Save as much as 40%
Last Value Update: 07/06/2022
Product Description
Warranty
  • BR40
  • FLOOD LIGHT HEAT LAMP
  • 125W
  • 5000 HOURS
  • MEDIUM BASE
  • 120V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific BR40 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
£8.09
Available

Radwell Independent Supply Chain New Level 1

£8.09
SKU: 162491693
1-4 Weeks
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£6.07
In-Stock

Surplus Never Used Original Packaging

£6.07
SKU: 162491694
2-5 Days
Ships from New Jersey, USA
Save Up To £2.02!
1 in US!

Surplus Never Used Radwell Packaging

£5.26
SKU: 162491695
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£4.85
SKU: 162491696
Call 01782 576 800 for Availability
If you need a specific BR40 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.