Home >  Contactors & Starters  >  Contactor  >  GENERAL ELECTRIC  >  CL45A311MN

CL45A311MN

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CL45A311MN 0
GENERAL ELECTRIC CL45A311MN 1
representative photo
click to zoom
Weight: 0.80 kgs
Estimated Value - £136.74
Save as much as 40%
Last Value Update: 27/10/2020
Product Description
Warranty
  • CL45A311MN
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR
  • 40 AMP
  • 3 POLE
  • 3 PHASE
  • 600 VAC
  • 1NO/1NC
  • COIL: 220-230 VAC 50 HZ / 277 VAC 60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific CL45A311MN firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£89.50
In-Stock

Surplus Never Used Original Packaging

£102.76
SKU: 37925272
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£89.50
SKU: 37925273
Ships Same Day
Save Up To £47.24!
1 in UK!

Previously Used / Radwell Certified

£82.04
SKU: 37925274
Call 01782 576 800 for Availability
If you need a specific CL45A311MN firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.