Home >  Contactors & Starters  >  Starter  >  GENERAL ELECTRIC  >  CR101-JA1A

CR101-JA1A

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.75 kgs
Estimated Value - £167.38
Save as much as 54 %
Last Value Update: 16/04/2021
Product Description
Warranty
  • CR101JA1A
  • STARTER
  • MANUAL
  • START/STOP
  • 240 V MAX
  • 2 POLES
  • SINGLE SPEED
If you need a specific CR101-JA1A firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for GENERAL ELECTRIC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£127.36

Radwell Independent Supply Chain New Level 1

£127.36
SKU: 27022
2-5 Days
Ships from New Jersey, USA
Save Up To £40.03!
Additional quantities available at standard delivery times.
2 in US!
If you need a specific CR101-JA1A firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.