Home >  Controls & Indicators  >  Time Delay Relay  >  GENERAL ELECTRIC  >  CR2820B110AA3

CR2820B110AA3

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR2820B110AA3 0
GENERAL ELECTRIC CR2820B110AA3 1
GENERAL ELECTRIC CR2820B110AA3 2
representative photo
click to zoom
Weight: 1.09 kgs
Estimated Value - £429.77
Save as much as 50%
Last Value Update: 12/07/2013
Product Description
Warranty
  • CR2820B110AA3
  • DISCONTINUED BY MANUFACTURER
  • TIME DELAY RELAY PNEUMATIC 230V 60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific CR2820B110AA3 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£322.32
In-Stock

Surplus Never Used Original Packaging

£322.32
SKU: 18539450
2-5 Days
Ships from New Jersey, USA
Save Up To £107.44!
2 in US!

Surplus Never Used Radwell Packaging

£279.35
SKU: 18539451
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£257.86
SKU: 18539452
Call 01782 576 800 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
£214.88
Average Delivery 2-10 Days
£214.88
Average Repair Rate
We will beat any competitor's repair rate!
Call 01782 576 800 for a Quote
o
Express Available
If you need a specific CR2820B110AA3 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.