Home >  Contactors & Starters  >  Contactor  >  GENERAL ELECTRIC  >  CR453AC3BAA

CR453AC3BAA

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.25 kgs
Estimated Value - £82.87
Save as much as 40%
Last Value Update: 17/09/2010
Product Description
Warranty
  • CR453AC3BAA
  • DISCONTINUED BY MANUFACTURER
  • CONTACTOR 30AMP 208V COIL 3POLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific CR453AC3BAA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£62.15
In-Stock

Surplus Never Used Original Packaging

£62.15
SKU: 11094032
2-5 Days
Ships from United States
Save Up To £20.72!
2 in US!

Surplus Never Used Radwell Packaging

£53.87
SKU: 11094033
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£49.72
SKU: 11094034
Call 01782 576 800 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific CR453AC3BAA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.