Home >  Valves  >  Valve Coil  >  GENERAL ELECTRIC  >  CR9500A102A2A

CR9500A102A2A

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR9500A102A2A 0
GENERAL ELECTRIC CR9500A102A2A 1
representative photo
click to zoom
Weight: 0.63 kgs
Estimated Value - £755.78
Save as much as 54%
Last Value Update: 22/12/2021
Product Description
Warranty
  • CR9500A102A2A
  • SOLENOID
  • COIL 115 VAC 60 HZ
  • 600V MAX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific CR9500A102A2A firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
£580.10
In-Stock

Radwell Independent Supply Chain New Level 1

£580.10
SKU: 37872
2-5 Days
Ships from United States
Save Up To £175.69!
Additional quantities available at standard delivery times.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£0.00
In-Stock

Surplus Never Used Original Packaging

£435.07
SKU: 37873
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£377.06
SKU: 37874
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£348.06
SKU: 37875
Call 01782 576 800 for Availability
If you need a specific CR9500A102A2A firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.