Home >  Lighting  >  Ballast/Ignition Transformer  >  GENERAL ELECTRIC  >  GEM220TS120

GEM220TS120

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.97 kgs
Estimated Value - £31.41
Save as much as 45%
Last Value Update: 12/04/2022
Product Description
Warranty
  • GEM220TS120
  • DISCONTINUED BY MANUFACTURER
  • TRIGGER START BALLAST
  • 80819
  • MAGNETIC
  • 2 LAMP 120 V
  • 60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific GEM220TS120 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£19.01
In-Stock

Surplus Never Used Original Packaging

£21.49
SKU: 158814774
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£19.01
SKU: 158814775
2-5 Days
Ships from New Jersey, USA
Save Up To £12.40!
4 in US!

Previously Used / Radwell Certified

£17.36
SKU: 158814776
Call 01782 576 800 for Availability
If you need a specific GEM220TS120 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.