Home >  Servo Products  >  Servo Drive/Servo Control  >  LENZE  >  33.9217-E

33.9217-E

Manufactured by LENZE

representative photo
click to zoom
Weight: 9.98 kgs
Estimated Value - £4,667.10
Save as much as 50%
Last Value Update: 10/08/2021
Product Description
Warranty
  • 339217E
  • DISCONTINUED BY MANUFACTURER
  • SERVO CONTROL
  • 400VAC
  • 50/60HZ
  • 540VDC
  • 46AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific 33.9217-E firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for LENZE

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£2,800.26
In-Stock

Surplus Never Used Original Packaging

£3,501.36
SKU: 21673415
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£3,034.24
SKU: 21673416
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£2,800.26
SKU: 21673417
2-10 Days
Save Up To £1,866.84!
o
Express Available
3 in US!
4 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
£2,356.21
Average Delivery 2-10 Days
£2,356.21
Average Repair Rate
We will beat any competitor's repair rate!
Call 01782 576 800 for a Quote
o
Express Available
If you need a specific 33.9217-E firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.