Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  45A-AA1-DAAA-1BA

45A-AA1-DAAA-1BA

Manufactured by MAC VALVES INC

representative photo
click to zoom
Weight: 0.11 kgs
Estimated Value - £131.00
Save as much as 70 %
Last Value Update: 07/09/2021
Product Description
Warranty
  • 45AAA1DAAA1BA
  • SOLENOID VALVE
  • 45 SERIES
  • 4-WAY
  • SINGLE OPERATOR
  • 1/8" NPTF PORT SIZE
  • 110-120 V AC
  • 50/60 HZ
  • 18" WIRE LENGTH
  • NON-LOCKING MANUAL OPERATOR
  • FLYING LEADS (18")
If you need a specific 45A-AA1-DAAA-1BA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£131.00

Radwell Independent Supply Chain New Level 1

£131.00
SKU: 475994
2-5 Days
Ships from New Jersey, USA
Additional quantities available at standard delivery times.
21 in US!
If you need a specific 45A-AA1-DAAA-1BA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.