Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  6223C-000-PM-111DA

6223C-000-PM-111DA

Manufactured by MAC VALVES INC

MAC VALVES INC 6223C-000-PM-111DA 0
MAC VALVES INC 6223C-000-PM-111DA 1
MAC VALVES INC 6223C-000-PM-111DA 2
representative photo
click to zoom
Weight: 0.74 kgs
Estimated Value - £261.99
Save as much as 69 %
Last Value Update: 07/09/2021
Product Description
Warranty
  • 6223C000PM111DA
  • SOLENOID VALVE
  • VAC TO 150PSI
  • W/ LIGHTS
  • 110/120 VAC
  • 50/60 HZ
  • 6.8 WATT
If you need a specific 6223C-000-PM-111DA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£261.99

Radwell Independent Supply Chain New Level 1

£261.99
SKU: 476191
2-5 Days
Ships from New Jersey, USA
Additional quantities available at standard delivery times.
3 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£96.06

Surplus Never Used Original Packaging

£120.08
SKU: 476192
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£104.07
SKU: 476193
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£96.06
SKU: 476194
2-5 Days
Ships from New Jersey, USA
Save Up To £165.93!
o
Express Available
1 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific 6223C-000-PM-111DA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.