Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  82A-AC-CAA-TM-DAAP-1DA

82A-AC-CAA-TM-DAAP-1DA

Manufactured by MAC VALVES INC

MAC VALVES INC 82A-AC-CAA-TM-DAAP-1DA 0
MAC VALVES INC 82A-AC-CAA-TM-DAAP-1DA 1
representative photo
click to zoom
Weight: 0.70 kgs
Estimated Value - £196.49
Save as much as 57 %
Last Value Update: 07/09/2021
Product Description
Warranty
  • 82AACCAATMDAAP1DA
  • SOLENOID VALVE
  • 4WAY
  • 120VAC
  • 60HZ
  • 150PSI MAX
  • 3/8IN NPT PORTS
If you need a specific 82A-AC-CAA-TM-DAAP-1DA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
£192.13

Radwell Independent Supply Chain New Level 1

£192.13
SKU: 4813129
1-4 Weeks
Save Up To £4.37!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£100.43

Surplus Never Used Original Packaging

£125.90
SKU: 4813130
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£109.16
SKU: 4813131
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£100.43
SKU: 4813132
2-5 Days
Ships from New Jersey, USA
Save Up To £96.06!
o
Express Available
1 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific 82A-AC-CAA-TM-DAAP-1DA firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.