Home >  PLCs/Machine Control  >  Brick PLC  >  MITSUBISHI  >  FX1S-20MT-DSS

FX1S-20MT-DSS

Manufactured by MITSUBISHI

representative photo
click to zoom
Weight: 0.29 kgs
Estimated Value - £578.53
Save as much as 54%
Last Value Update: 28/10/2020
Product Description
Warranty
  • FX1S20MTDSS
  • DISCONTINUED BY MANUFACTURER
  • PROGRAMMABLE CONTROLLER
  • 24 VDC SOURCE/SINK
  • 12 INPUTS
  • 8 OUTPUTS SOURCE
  • TRANSISTOR OUTPUT
  • 24 VDC POWER SUPPLY
  • CE AND UL REGISTERED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific FX1S-20MT-DSS firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for MITSUBISHI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£263.64
In-Stock

Surplus Never Used Original Packaging

£433.90
SKU: 191676
Ships Same Day
Save Up To £144.63!
2 in UK!

Surplus Never Used Radwell Packaging

£376.05
SKU: 191677
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£263.64
SKU: 191678
2-10 Days
Save Up To £314.89!
o
Express Available
1 in US!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
£264.47
Average Delivery 2-10 Days
£264.47
Average Repair Rate
We will beat any competitor's repair rate!
Call 01782 576 800 for a Quote
o
Express Available
If you need a specific FX1S-20MT-DSS firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.