Home >  Drives  >  Drive  >  MITSUBISHI  >  MR-J2S-40A1

MR-J2S-40A1

Manufactured by MITSUBISHI

MITSUBISHI MR-J2S-40A1 0
MITSUBISHI MR-J2S-40A1 1
representative photo
click to zoom
Weight: 1.34 kgs
Estimated Value - £1,364.87
Save as much as 49 %
Last Value Update: 05/06/2018
Product Description
Warranty
  • MRJ2S40A1
  • DISCONTINUED BY MANUFACTURER
  • SERVO CONTROLLER
  • 2.8AMP
  • 170V
  • 0-360HZ
  • 400WATT
  • POWER CORD POWER CABLE MR-PWCNK1-3M
  • SERVO AMPLIFIER 400W
If you need a specific MR-J2S-40A1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for MITSUBISHI
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£818.92

Surplus Never Used Original Packaging

£1,024.02
SKU: 192184
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£887.53
SKU: 192185
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£818.92
SKU: 192186
2-10 Days
Ships from New Jersey, USA
Save Up To £545.95!
o
Express Available
5 in US!
If you need a specific MR-J2S-40A1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.