Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  3G2C7-MC22C

3G2C7-MC22C

Manufactured by OMRON

representative photo
click to zoom
Weight: 1.61 kgs
Estimated Value - £1,033.09
Save as much as 49%
Last Value Update: 10/09/2020
Product Description
Warranty
  • 3G2C7MC22C
  • DISCONTINUED BY MANUFACTURER
  • EXPANSION MODULE
  • 110 VAC
  • 50/60 HZ
  • AKA:C20-MC22C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific 3G2C7-MC22C firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£619.85
In-Stock

Surplus Never Used Original Packaging

£775.23
SKU: 192531
2-5 Days
Ships from New Jersey, USA
Save Up To £257.86!
16 in US!

Surplus Never Used Radwell Packaging

£671.92
SKU: 192532
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£619.85
SKU: 192533
2-10 Days
Ships from New Jersey, USA
Save Up To £413.24!
o
Express Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
£528.94
Average Delivery 2-10 Days
£528.94
Average Repair Rate
We will beat any competitor's repair rate!
Call 01782 576 800 for a Quote
o
Express Available
Alternative
More Product Options
Available
If you need a specific 3G2C7-MC22C firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.