Home >  PLCs/Machine Control  >  Brick PLC  >  OMRON  >  CPM1A-40CDT1-D

CPM1A-40CDT1-D

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.34 kgs
Estimated Value - £995.98
Save as much as 50 %
Last Value Update: 31/07/2020
Product Description
Warranty
  • CPM1A40CDT1D
  • DISCONTINUED BY MANUFACTURER
  • OUTPUT MODULE
  • PROGRAMMABLE CONTROLLER
  • 24 VDC
  • 5 MA
  • 40 POINT
  • PNP
  • DIN RAIL MOUNT
If you need a specific CPM1A-40CDT1-D firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£597.59

Surplus Never Used Original Packaging

£747.36
SKU: 202482
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£647.76
SKU: 202483
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£597.59
SKU: 202484
2-10 Days
Save Up To £398.39!
o
Express Available
2 in US!
1 in UK!
If you need a specific CPM1A-40CDT1-D firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.