Home >  PLCs/Machine Control  >  Brick PLC  >  OMRON  >  CPM1A-8ER

CPM1A-8ER

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.16 kgs
Estimated Value - £184.44
Save as much as 50 %
Last Value Update: 12/11/2020
Product Description
Warranty
  • CPM1A8ER
  • DISCONTINUED BY MANUFACTURER
  • OUTPUT MODULE
  • DIGITAL RELAY
  • 24 VDC
  • DIN RAIL MOUNT
  • 8 RELAY OUTPUTS
If you need a specific CPM1A-8ER firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£110.66

Surplus Never Used Original Packaging

£138.70
SKU: 202492
Ships Same Day
Save Up To £45.74!
Order Before 3PM
Order Before 3PM GMT
11 in UK!

Surplus Never Used Radwell Packaging

£120.26
SKU: 202493
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£110.66
SKU: 202494
Ships Same Day
Save Up To £73.78!
Order Before 3PM
Order Before 3PM GMT
o
Express Available
5 in US!
2 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific CPM1A-8ER firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.