Home >  Sensors & Switches  >  Proximity Switch  >  OMRON  >  E2Q2-N15Y4-U

E2Q2-N15Y4-U

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.27 kgs
Estimated Value - £576.69
Save as much as 54%
Last Value Update: 15/01/2019
Product Description
Warranty
  • E2Q2N15Y4U
  • DISCONTINUED BY MANUFACTURER
  • REC
  • .SHD
  • AC
  • NO/NC
  • 15MM
  • NPT
  • PROXIMITY SENSORS
  • INDUCTIVE SCR-NOORNC
  • PLEASE SEE E2Q2-N15Y4-U-SUB
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific E2Q2-N15Y4-U firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£289.99
In-Stock

Surplus Never Used Original Packaging

£369.08
SKU: 498476
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£289.99
SKU: 498477
2-5 Days
Ships from United States
Save Up To £286.70!
1 in US!

Previously Used / Radwell Certified

£264.46
SKU: 498478
Call 01782 576 800 for Availability
Alternative
More Product Options
Available To Order
If you need a specific E2Q2-N15Y4-U firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.