Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  G2R-2-SND 5VDC

G2R-2-SND 5VDC

Manufactured by OMRON

OMRON G2R-2-SND 5VDC 0
OMRON G2R-2-SND 5VDC 1
OMRON G2R-2-SND 5VDC 2
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - £24.86
Save as much as 40%
Last Value Update: 08/04/2022
Product Description
Warranty
  • G2R2SND5VDC
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • GENERAL PURPOSE
  • G2R SERIES
  • PLUG-IN
  • 2 POLE
  • DPDT
  • 5 AMP
  • LED INDICATOR
  • DIODE
  • 5 VDC
  • REPLACED BY (S) DESIGN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific G2R-2-SND 5VDC firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£14.92
In-Stock

Surplus Never Used Original Packaging

£19.06
SKU: 1230526
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£16.57
SKU: 1230527
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£14.92
SKU: 1230528
Ships Same Day
Save Up To £9.94!
11 in UK!
If you need a specific G2R-2-SND 5VDC firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.