Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  G72C-OD16-1-DC24

G72C-OD16-1-DC24

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.34 kgs
Estimated Value - £566.89
Save as much as 65 %
Last Value Update: 08/02/2019
Product Description
Alternate Part Numbers
Warranty
  • G72COD161DC24
  • DISCONTINUED BY MANUFACTURER
  • REMOTE OUTPUT TERMINAL
  • 16 POINT
  • PNP
  • 24 VDC
If you need a specific G72C-OD16-1-DC24 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£200.59

Surplus Never Used Original Packaging

£425.17
SKU: 211321
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£368.48
SKU: 211322
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£200.59
SKU: 211323
2-10 Days
Save Up To £366.30!
o
Express Available
12 in US!
7 in UK!
If you need a specific G72C-OD16-1-DC24 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.