Home >  Contactors & Starters  >  Solid State Overload/Relay  >  OMRON  >  MKS3P-D/30VDC

MKS3P-D/30VDC

Manufactured by OMRON

OMRON MKS3P-D/30VDC 0
OMRON MKS3P-D/30VDC 1
representative photo
click to zoom
Weight: 0.20 kgs
Estimated Value - £20.60
Save as much as 40%
Last Value Update: 04/05/2022
Product Description
Warranty
  • MKS3PD30VDC
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • 7 AMP
  • 3 POLE
  • SINGLE PHASE
  • 250 VAC
  • 30 VDC
  • 11 PIN
  • -40 TO +60 DEGREE C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific MKS3P-D/30VDC firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£12.36
In-Stock

Surplus Never Used Original Packaging

£15.65
SKU: 159929074
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£14.01
SKU: 159929075
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£12.36
SKU: 159929076
Ships Same Day
Save Up To £8.24!
1 in UK!
If you need a specific MKS3P-D/30VDC firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.