Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  SRT2-OD16-1

SRT2-OD16-1

Manufactured by OMRON

OMRON SRT2-OD16-1 0
OMRON SRT2-OD16-1 1
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - £380.00
Save as much as 62 %
Last Value Update: 14/04/2021
Product Description
Warranty
  • SRT2OD161
  • OUTPUT MODULE
  • SUPPLY VOLTAGE 24VDC
  • 16 SOLID STATE OUTPUTS
  • DIN RAIL MOUNT
  • SCREW TERMINAL
If you need a specific SRT2-OD16-1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
£290.00

Radwell Independent Supply Chain New Level 1

£290.00
SKU: 197182
1-4 Weeks
Save Up To £90.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£174.00

Surplus Never Used Original Packaging

£218.00
SKU: 197183
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£189.00
SKU: 197184
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£174.00
SKU: 197185
2-10 Days
Save Up To £206.00!
o
Express Available
24 in US!
27 in UK!
If you need a specific SRT2-OD16-1 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.