Home >  Hydraulics  >  Hydraulic Valve  >  PARKER  >  CAP-024-D

CAP-024-D

Manufactured by PARKER HYDRAULIC PUMPS DIVISION

PARKER CAP-024-D 0
PARKER CAP-024-D 1
representative photo
click to zoom
Weight: 0.28 kgs
Estimated Value - £50.55
Save as much as 51%
Last Value Update: 03/05/2022
Product Description
Warranty
  • CAP024D
  • COIL
  • SUPER COIL SERIES
  • 24VDC
  • 28 - HIGH WATT
  • 5/8 COIL
  • DIN CONNECTION
  • PUISSANT COIL
  • CONTINUOUS @ 100% VOLTAGE %
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific CAP-024-D firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for PARKER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
£40.61
Available To Order

Radwell Independent Supply Chain New Level 1

£40.61
SKU: 60204207
1-4 Weeks
Save Up To £9.94!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£24.86
In-Stock

Surplus Never Used Original Packaging

£30.66
SKU: 60204208
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£26.52
SKU: 60204209
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£24.86
SKU: 60204210
2-10 Days
Ships from United States
Save Up To £25.69!
o
Express Available
4 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific CAP-024-D firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.