Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  IT3800LR-12

IT3800LR-12

Manufactured by SICK

SICK IT3800LR-12 0
SICK IT3800LR-12 1
representative photo
click to zoom
Weight: 0.35 kgs
Estimated Value - £628.73
Save as much as 50 %
Last Value Update: 25/09/2003
Product Description
Alternate Part Numbers
Warranty
  • IT3800LR12
  • DISCONTINUED BY MANUFACTURER
  • HANDHELD BARCODE SCANNER
  • 4.5 - 5.5VDC
  • 0 - 3 AMP
If you need a specific IT3800LR-12 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for SICK
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£377.24

Surplus Never Used Original Packaging

£471.54
SKU: 227392
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£408.67
SKU: 227393
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£377.24
SKU: 227394
2-10 Days
Save Up To £251.49!
o
Express Available
1 in UK!
If you need a specific IT3800LR-12 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.