Home >  Safety Systems  >  Safety Laser Scanner  >  SICK  >  LMS291-S05

LMS291-S05

Manufactured by SICK

representative photo
click to zoom
Weight: 4.61 kgs
Estimated Value - £7,091.45
Save as much as 68 %
Last Value Update: 12/10/2020
Product Description
Warranty
  • LMS291S05
  • DISCONTINUED BY MANUFACTURER
  • LASER SCANNER
  • 24 VDC
  • 30 WATT
  • 0-80 M OPERATING RANGE
  • 75 HZ SCANNING FREQUENCY
  • 180 DEGREE APERTURE ANGLE
  • >13MS RESPONSE TIME
  • FOG CORRECTION
If you need a specific LMS291-S05 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for SICK
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£2,679.40

Surplus Never Used Original Packaging

£5,318.59
SKU: 228026
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£4,609.44
SKU: 228027
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£2,679.40
SKU: 228028
2-5 Days
Ships from New Jersey, USA
Save Up To £4,412.05!
o
Express Available
5 in US!
If you need a specific LMS291-S05 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.