Home >  Sensors & Switches  >  Proximity Switch  >  SICK  >  VT18-P410

VT18-P410

Manufactured by SICK

SICK VT18-P410 0
SICK VT18-P410 1
SICK VT18-P410 2
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - £102.98
Save as much as 40%
Last Value Update: 01/10/1990
Product Description
Alternate Part Numbers
Warranty
  • VT18P410
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SWITCH
  • 65MM RANGE
  • INFRARED
  • LED
  • 920NM
  • M18 X 1 BARREL
  • PNP OUTPUT
  • 10-30VDC
  • 4PIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific VT18-P410 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£61.79
In-Stock

Surplus Never Used Original Packaging

£77.44
SKU: 230611
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£67.56
SKU: 230612
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£61.79
SKU: 230613
2-10 Days
Save Up To £41.19!
o
Express Available
1 in US!
3 in UK!
If you need a specific VT18-P410 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.