Home >  Circuit Breaker  >  Molded Case Circuit Breaker  >  SIEMENS  >  3VL3725-1AA34-0AA0

3VL3725-1AA34-0AA0

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 2.18 kgs
Estimated Value - £1,239.71
Save as much as 58%
Last Value Update: 22/06/2022
Product Description
Warranty
  • 3VL37251AA340AA0
  • DISCONTINUED BY MANUFACTURER 09.22.2005
  • CIRCUIT-BREAKER
  • VL 250N
  • WITHOUT OVERCURRENT RELEASE
  • STANDARD SWITCHING CAPACITY
  • ICU=40KA / 415 V AC
  • 3 POLE
  • IN= < 250A
  • WITHOUT AUXILIARY RELEASE
  • SUCCESSOR: 3VL3725-1AA36-0AA0
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific 3VL3725-1AA34-0AA0 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
£619.85
In-Stock

Surplus Never Used Original Packaging

£929.78
SKU: 44881916
Call 01782 576 800 for Availability

Surplus Never Used Radwell Packaging

£805.81
SKU: 44881917
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£619.85
SKU: 44881918
Ships Same Day
Save Up To £619.85!
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
£514.89
Average Delivery 2-10 Days
£514.89
Average Repair Rate
We will beat any competitor's repair rate!
Call 01782 576 800 for a Quote
o
Express Available
Alternative
More Product Options
Available
If you need a specific 3VL3725-1AA34-0AA0 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.