Home >  Machine Parts  >  Bearing  >  SKF  >  6022

6022

Manufactured by SKF

SKF 6022 0
SKF 6022 1
SKF 6022 2
representative photo
click to zoom
Weight: 1.96 kgs
Estimated Value - £218.33
Save as much as 54 %
Last Value Update: 08/01/2018
Product Description
Warranty
  • 6022
  • RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE
  • 110 MM ID
  • 170 MM OD
  • 28 MM WIDTH
  • OPEN
  • C0
  • BEARING DEEP GROOVE SINGLE ROW
  • WIDTH: 28MM
  • BORE TOLERANCE: +0/-.020MM
  • ABEC TOLERANCE: 1
If you need a specific 6022 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for SKF
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
£167.38

Radwell Independent Supply Chain New Level 1

£167.38
SKU: 15855781
1-4 Weeks
Save Up To £50.94!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£109.16

Surplus Never Used Original Packaging

£125.90
SKU: 15855782
Ships Same Day
Save Up To £92.42!
7 in US!
2 in UK!

Surplus Never Used Radwell Packaging

£109.16
SKU: 15855783
2-5 Days
Ships from New Jersey, USA
Save Up To £109.16!
1 in US!

Previously Used / Radwell Certified

£100.43
SKU: 15855784
Call 01782 576 800 for Availability
If you need a specific 6022 firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.