Home >  Machine Parts  >  Bearing  >  SKF  >  6205-2Z

6205-2Z

Manufactured by SKF

SKF 6205-2Z 0
SKF 6205-2Z 1
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - £30.57
Save as much as 48 %
Last Value Update: 18/06/2021
Product Description
Warranty
  • 62052Z
  • BALL BEARING
  • DEEP GROOVE
  • INSIDE DIAMETER: 25MM
  • OUTSIDE DIAMETER: 52MM
If you need a specific 6205-2Z firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORISED DISTRIBUTOR
Radwell is NOT an authorized distributor for SKF
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
£26.20

Radwell Independent Supply Chain New Level 1

£26.20
SKU: 15860799
2-5 Days
Ships from Stoney Creek, Ontario, CA
Save Up To £4.37!
Additional quantities available at standard delivery times.
5 in CA!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
£19.65

Surplus Never Used Original Packaging

£19.65
SKU: 15860800
Ships Same Day
Save Up To £10.92!
5 in US!
1 in CA!
31 in UK!

Surplus Never Used Radwell Packaging

£17.47
SKU: 15860801
Call 01782 576 800 for Availability

Previously Used / Radwell Certified

£16.01
SKU: 15860802
Call 01782 576 800 for Availability
Alternative
More Product Options
Available
If you need a specific 6205-2Z firmware or series, then we probably have it. Please call or email us your request.
Order via phone: +44 1782 576800
Not in Europe? Call: +1 800.884.5500

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.