Specifications
- Part No. MMT162B2EEC0AB30A1X
- Category Sensors & Switches
- Category Temperature Transmitter
- Weight 0.00 kgs
- Cable for analog output and power s 5 m (16.4 ft) shielded cable, M8 threaded connector, straight
- Package Cardboard Single Package
- TRANSMITTER TYPE ISO G½" Thread
- Analog Output Analog output 0...20mA
- Cable for RS485 No Cable for Analog Output and power supply
- Analog Output Parameter Ch 1 Channel 1 Relative Saturation 0...1000%, %RS (=100 x aw)
- Labeling standard labeling
- Output units METRIC
- Special features No Heating
- Analog output parameter Ch 2 Channel 2 ppmw 0...100 ppm
- Measurement parameters aw + T + ppm (mineral transformer oil only)
- Sensor protection Stainless steel grid filter for high flow rate (>> 1m/s)
- User' s guide Multilingual quick guide
Product Information
Description:
-
MMT162B2EEC0AB30A1X
-
MOISTURE AND TEMPERATURE TRANSMITTER FOR OIL
-
MMT162 SERIES
-
ISO G½" THREAD
-
AW + T + PPM (MINERAL TRANSFORMER OIL ONLY)
-
ANALOG OUTPUT 0...20MA
-
CHANNEL 1 RELATIVE SATURATION 0...1000%
-
%RS (=100 X AW)
-
CHANNEL 2 PPMW 0...100 PPM
-
NO HEATING
-
METRIC
-
S
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.
Last Value Update: 22/10/2024
MMT162B2EEC0AB30A1X
2-Year Radwell Warranty
Change Location
Specifications
- Part No. MMT162B2EEC0AB30A1X
- Category Sensors & Switches
- Category Temperature Transmitter
- Weight 0.00 kgs
- Cable for analog output and power s 5 m (16.4 ft) shielded cable, M8 threaded connector, straight
- Package Cardboard Single Package
- TRANSMITTER TYPE ISO G½" Thread
- Analog Output Analog output 0...20mA
- Cable for RS485 No Cable for Analog Output and power supply
- Analog Output Parameter Ch 1 Channel 1 Relative Saturation 0...1000%, %RS (=100 x aw)
- Labeling standard labeling
- Output units METRIC
- Special features No Heating
- Analog output parameter Ch 2 Channel 2 ppmw 0...100 ppm
- Measurement parameters aw + T + ppm (mineral transformer oil only)
- Sensor protection Stainless steel grid filter for high flow rate (>> 1m/s)
- User' s guide Multilingual quick guide
Product Information
Description:
-
MMT162B2EEC0AB30A1X
-
MOISTURE AND TEMPERATURE TRANSMITTER FOR OIL
-
MMT162 SERIES
-
ISO G½" THREAD
-
AW + T + PPM (MINERAL TRANSFORMER OIL ONLY)
-
ANALOG OUTPUT 0...20MA
-
CHANNEL 1 RELATIVE SATURATION 0...1000%
-
%RS (=100 X AW)
-
CHANNEL 2 PPMW 0...100 PPM
-
NO HEATING
-
METRIC
-
S
-
FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.
Last Value Update: 22/10/2024
Need Help?
Please Visit Our Help Centre
Call Order toll free: 01782576800
Order international: 01782576800
Need
More Help?
Personalised guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.
Product Conditions Described
NEW
- Includes direct authorised product from OEM.
- Also includes product that is not authorised directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necessarily include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorised product from OEM.
- Also includes product that is not authorised directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necessarily include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorised dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorised dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.
New Product
Never Used Original Packaging
Never Used Radwell Packaging
Refurbished
Authorised Line
NEW
- Includes direct authorised product from OEM.
- Also includes product that is not authorised directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necessarily include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
Non-Authorised Line
NEW
- Includes direct authorised product from OEM.
- Also includes product that is not authorised directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necessarily include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
Surplus
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorised dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
Surplus
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorised dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
Used, Repaired & Tested
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Substitute Options